Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324918-0,
E22648-000 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
57,653
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
14,746
in stock
|
Buy Now | |
element14
from US$0.40
|
14,746
in stock
|
Buy Now | |
Farnell
from US$0.55
|
14,746
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
9,609
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
4,389
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
4,389
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
4,389
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
601
in stock
|
Buy Now | |
Sager
from US$0.41
|
64
in stock
|
Buy Now | |
TE Store
from US$0.70
|
38
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.236g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.052in, 26.72mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP YELLOW | element14 |
Terminals TERMINAL PIDG R 12-1 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6.64mm2 | Distrelec |
PIDG 12-10 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Terminal Ring Tongue RING-041 Copper 12-10 AWG 300 VAC 10 PIDG Tin | TE Connectivity 324918 | RS Americas |
Ring terminal, PIDG, yellow,AWG 12-10,M5 | RS |
TERMINAL,PIDG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 324918 | Internal Number: 324918 | Alias Number: AMPS-0-0324918-0 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 26.72mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324918?
Additional datasheets, footprints and schematics for 324918 are listed on our Part Details page. You can also find images and similar parts to 324918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324918 fall under?
The 324918 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324918 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324918 you can contact the distributor directly for product support, shipping queries etc.
Is the 324918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324918 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 324918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324918 often in real-time on the comparison pages.
What if I can't find stock of 324918?
You can fill out our help required form which you can use to request a quote for 324918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.