Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,403
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
80,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
16,125
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
3,403
in stock
|
Buy Now | |
element14
from US$0.26
|
3,403
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.244g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Tongue Thickness | .031in, .79mm |
Overall Length | 35.58mm, 1.322in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Package |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Shape Description | RING-041 |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 1/4 | Heilind Electronics |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | element14 |
Ring Tongue Terminal 10-12AWG 33.58mm 13.49mm Tin Tape | Avnet Abacus |
PIDG NYLON & KD-TAPE, TERMINAL, PIDG R 12-10 1/4 | TE Connectivity 2-320569-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320569-3?
Additional datasheets, footprints and schematics for 2-320569-3 are listed on our Part Details page. You can also find images and similar parts to 2-320569-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320569-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320569-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320569-3 fall under?
The 2-320569-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320569-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320569-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320569-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320569-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 2-320569-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320569-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320569-3?
You can fill out our help required form which you can use to request a quote for 2-320569-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.