Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034837-0,
C63243-000 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
19,857
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
4,633
in stock
|
Buy Now | |
TE Store
from US$1.05
|
1,872
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
300
in stock
|
Buy Now | |
element14
from US$0.75
|
300
in stock
|
Buy Now | |
Farnell
from US$0.44
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
286
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Carlton-Bates
from US$0.51
|
-
|
Buy Now | |
Distrelec
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .395g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 40.49mm, 1.59in |
Stud Diameter | 13.08mm, .515in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .042in, 1mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-043 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 12-10 1/2 | Heilind Electronics |
TERMINAL,PG R 12-10 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34837 | Internal Number: 34837 | Alias Number: AMPS-0-0034837-0 | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, yellow, M12 | RS |
Closed Barrel Splice, Crimp Rohs Compliant: Yes |Amp Te Connectivity 34837 | Newark Electronics |
CLOSED BARREL SPLICE, CRIMP | element14 |
Ring Tongue Terminal 10-12AWG 40.49mm 19.05mm Tin Loose Piece | Avnet America |
Terminals RING TONGUE 12-10 SZ 1/2 | Rapid Electronics |
Terminal, Pg R 12-10 1/2 | TE Connectivity 34837 | RS Americas |
Terminal, Ring | Carlton-Bates |
TE Connectivity TERMINAL PG R 12-10 1/2 Terminals RING T | Distrelec |
TERMINAL,PG R 12-10 1-2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 34837?
Additional datasheets, footprints and schematics for 34837 are listed on our Part Details page. You can also find images and similar parts to 34837 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34837 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34837 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34837 fall under?
The 34837 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34837 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34837 you can contact the distributor directly for product support, shipping queries etc.
Is the 34837 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34837 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Newark Electronics have stock available or on a lead time for 34837.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34837 often in real-time on the comparison pages.
What if I can't find stock of 34837?
You can fill out our help required form which you can use to request a quote for 34837 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.