Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,548
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
660
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Brass, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 24.359mm, .959in |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter | 2.667 – 5.08mm, .105 – .2in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Sealable | No |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TE Connectivity - AMP TERMINAL,PG SPR SPD 12-10 6 | Distrelec |
TERMINAL,PG SPR SPD 12-10 6 | Heilind Electronics |
Terminals Spring Spade 12-10 Sz 6 |Amp Te Connectivity 52961 | Newark Electronics |
Spring Spade Terminal 10-12AWG 24.36mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 12-10 6 | TE Connectivity 52961 | RS Americas |
Special Order: TERMINAL,PG SPR SPD 12-10 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 52961 | Internal Number: 52961 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52961?
Additional datasheets, footprints and schematics for 52961 are listed on our Part Details page. You can also find images and similar parts to 52961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52961 fall under?
The 52961 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52961 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52961 you can contact the distributor directly for product support, shipping queries etc.
Is the 52961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52961 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 52961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52961 often in real-time on the comparison pages.
What if I can't find stock of 52961?
You can fill out our help required form which you can use to request a quote for 52961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.