Prices starting from US$1.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.83 |
1,187
|
Buy Now | |
Heilind Electronics | US$2.21 |
3,825
|
Buy Now | |
Rapid Electronics | US$2.96 |
3,500
|
Buy Now | |
Chip One Stop | US$1.49 |
3,500
|
Buy Now | |
Distrelec | US$2.52 |
3,500
|
Buy Now | |
TE Store | US$2.36 |
1,885
|
Buy Now | |
Powell Electronics | US$1.47 |
1,338
|
Buy Now | |
Newark Electronics | US$1.67 |
1,187
|
Buy Now | |
element14 | US$1.56 |
1,187
|
Buy Now | |
Heilind Electronics Asia | US$2.21 |
394
|
Buy Now | |
Avnet America | US$1.45 |
-
|
Buy Now | |
RS Americas | US$122.02 |
-
|
Buy Now | |
Boersig | US$2.24 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | 12.088g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Stripe Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 56.36mm, 2.22in |
Tongue Thickness | .05in, 1.22mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | 1/2 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14HD 1/2 | Heilind Electronics |
Terminals RING 16-14AWG #1/2 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14HD 1/2 | Distrelec |
TERMINAL,PIDG R 16-14HD 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/2 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 36203 | Internal Number: 36203 | TE Connectivity | TE Store |
Terminal,pidg R 16-14Hd 1/2 Rohs Compliant: Yes |Amp Te Connectivity 36203 | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 56.36mm 31.75mm Tin Loose Piece | Avnet America |
PIDG Terminal, Ring Tongue 16-14 AWG, 1/2 Stud Size | Power and Signal Group |
Where can I find additional details, specifications and documents for a 36203?
Additional datasheets, footprints and schematics for 36203 are listed on our Part Details page. You can also find images and similar parts to 36203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36203 fall under?
The 36203 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36203 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36203 you can contact the distributor directly for product support, shipping queries etc.
Is the 36203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36203 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 36203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36203 often in real-time on the comparison pages.
What if I can't find stock of 36203?
You can fill out our help required form which you can use to request a quote for 36203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.