Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130205-0,
F19456-000 |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
5,993
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
5,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
3,370
in stock
|
Buy Now | |
TE Store
from US$1.02
|
2,363
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
1,832
in stock
|
Buy Now | |
element14
from US$0.67
|
1,722
in stock
|
Buy Now | |
Farnell
from US$0.72
|
1,722
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
49
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Sager
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Plating Material | Tin |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 33.8mm, 1.331in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Ring terminal,PIDG,yellow,AWG 12-10, M6 | RS |
Terminals PIDG RING | Rapid Electronics |
RING TERMINAL PIDG SIZE M6 STR | TTI Europe |
PIDG RING Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130205 | Internal Number: 130205 | Alias Number: F19456-000 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL, RING TONGUE, 12-10AWG | element14 |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M6 Stud Size,12 to 10AWG, Yellow | TE Connectivity 130205 | RS Americas |
TE Connectivity Ring Terminal, Yellow, 3 ... 6mm² | Distrelec |
Terminal, Ring Tongue, 10Awg, Yel | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 33mm 13.5mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130205?
Additional datasheets, footprints and schematics for 130205 are listed on our Part Details page. You can also find images and similar parts to 130205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130205 fall under?
The 130205 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130205 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130205 you can contact the distributor directly for product support, shipping queries etc.
Is the 130205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130205 have stock available?
Authorised distributors including RS, Rapid Electronics, TTI Europe, Chip One Stop and TE Store have stock available or on a lead time for 130205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130205 often in real-time on the comparison pages.
What if I can't find stock of 130205?
You can fill out our help required form which you can use to request a quote for 130205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.