Stripe Color | Brown |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.386g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Insulation Diameter | 3.023 â 5.08mm, .119 â .2in |
Stud Diameter | 7.92mm, .312in |
Wire Size | 12066CMA, 5 â 6mm², 10AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | 35.36mm, 1.392in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | 5/16, M8 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg Ring Ir 10 5/16 |Amp Te Connectivity 2-320576-3 | Newark Electronics |
Terminals PIDG RING IR 10 5/16 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
Ring Tongue Terminal 10AWG 35.36mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 10 5/16 | TE Connectivity 2-320576-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Brown Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320576-3?
Additional datasheets, footprints and schematics for 2-320576-3 are listed on our Part Details page. You can also find images and similar parts to 2-320576-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320576-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320576-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320576-3 fall under?
The 2-320576-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320576-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320576-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320576-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320576-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-320576-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320576-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320576-3?
You can fill out our help required form which you can use to request a quote for 2-320576-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.