Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 401771456 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
4,420
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
54,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
12,687
in stock
|
Buy Now | |
TE Store
from US$0.50
|
9,188
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,420
in stock
|
Buy Now | |
element14
from US$0.28
|
4,420
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.052in, 26.72mm |
Tongue Thickness | .99mm, .039in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | SPADE-028 |
Stud Size | #8, M4 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 12-10 8 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 12-10 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52942-1 | Internal Number: 52942-1 | Alias Number: 401771456 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp, Yellow | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW | element14 |
PIDG 12-10 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 10-12AWG 26.72mm 9.53mm Tin T/R | Avnet America |
Terminal, PIDG, Spr Spd 12-10 8 | TE Connectivity 52942-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52942-1?
Additional datasheets, footprints and schematics for 52942-1 are listed on our Part Details page. You can also find images and similar parts to 52942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52942-1 fall under?
The 52942-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52942-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52942-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and element14 have stock available or on a lead time for 52942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52942-1 often in real-time on the comparison pages.
What if I can't find stock of 52942-1?
You can fill out our help required form which you can use to request a quote for 52942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.