Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.41
|
1,767
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
1,767
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
1,767
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
1,767
in stock
|
Buy Now | |
Farnell
from US$1.71
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now |
Stripe Color | Brown |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 13.08mm, .515in |
Tongue Thickness | .031in, .79mm |
Wire Size | 10AWG, 12066CMA, 5 – 6mm² |
Overall Length | 37.85mm, 1.49in |
Wire Insulation Diameter | .119 – .2in, 3.023 – 5.08mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Restriction |
Stud Size | M12, 1/2 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-041 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals Terminal Pidg R Ir 10 1/2 |Amp Te Connectivity 52077-2 | Newark Electronics |
Terminals TERMINAL PIDG R IR 10 1/2 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 6mm2 | Distrelec |
TERMINAL, RING TONGUE, 1/2", 10AWG, YEL | Farnell |
Terminal, PIDG, R Ir 10 1/2 | TE Connectivity 52077-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52077-2?
Additional datasheets, footprints and schematics for 52077-2 are listed on our Part Details page. You can also find images and similar parts to 52077-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52077-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52077-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52077-2 fall under?
The 52077-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52077-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52077-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52077-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52077-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52077-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52077-2 often in real-time on the comparison pages.
What if I can't find stock of 52077-2?
You can fill out our help required form which you can use to request a quote for 52077-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.