Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,707
in stock
|
Buy Now | |
element14
from US$0.32
|
3,707
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,707
in stock
|
Buy Now | |
TE Store
from US$0.71
|
1,732
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 8.101g |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Overall Length | 1.103in, 28.03mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.7mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Shape Description | RING-043 |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal, Plasti-Grip Series, 6, M3.5, 10 Awg, 6 Mm , Vinyl Rohs Compliant: Yes |Amp Te Connectivity 342182-1 | Newark Electronics |
CRIMP TERMINAL, RING, 3MM, YELLOW | element14 |
12-10 F.E.P.G. RING TONGUE NO. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Size: #6 M3.5 Stud Diameter: 3.7 mm Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² #6 | Ring Terminal | Part Number: 342182-1 | Internal Number: 342182-1 | 3.7 mm | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, yellow, M3.5 | RS |
Ring Tongue Terminal 10-12AWG 28.02mm 9.5mm Tin Loose Piece | Avnet America |
Ring terminal, PLASTI-GRIP, yellow, M3.5 | TE Connectivity 342182-1 | RS Americas |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 342182-1?
Additional datasheets, footprints and schematics for 342182-1 are listed on our Part Details page. You can also find images and similar parts to 342182-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342182-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342182-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342182-1 fall under?
The 342182-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342182-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342182-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342182-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342182-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 342182-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342182-1 often in real-time on the comparison pages.
What if I can't find stock of 342182-1?
You can fill out our help required form which you can use to request a quote for 342182-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.