Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .395g |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Overall Length | 25.83mm, 1.0169in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | SPADE-025 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TE 324172 Plasti-grip Terminal Spade Flanged M4 Stud Tin 12-10AWG Yellow | Rapid Electronics |
TE Connectivity - AMP TERMINALPG SPD FLG 12-10 8 | Distrelec |
Terminals Spade Tongue Flg 12-10 Size 8 |Amp Te Connectivity 324172 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 10.57mm Tin Loose Piece | Avnet America |
Terminal, Pg Spd Flg 12-10 8 | TE Connectivity 324172 | RS Americas |
Special Order: TERMINAL,PG SPD FLG 12-10 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spade Flange Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 324172 | Internal Number: 324172 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324172?
Additional datasheets, footprints and schematics for 324172 are listed on our Part Details page. You can also find images and similar parts to 324172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324172 fall under?
The 324172 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324172 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324172 you can contact the distributor directly for product support, shipping queries etc.
Is the 324172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324172 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 324172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324172 often in real-time on the comparison pages.
What if I can't find stock of 324172?
You can fill out our help required form which you can use to request a quote for 324172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.