Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.75g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.41in, 35.91mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Shape Description | RING-041 |
Stud Size | 3/8 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
PIDG 12-10 RING 3/8, TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 2-35112-2 | Internal Number: 2-35112-2 | TE Connectivity | TE Store |
Pidg 12-10 Ring 3/8, Tape |Amp Te Connectivity 2-35112-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-35112-2?
Additional datasheets, footprints and schematics for 2-35112-2 are listed on our Part Details page. You can also find images and similar parts to 2-35112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35112-2 fall under?
The 2-35112-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35112-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35112-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2-35112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35112-2 often in real-time on the comparison pages.
What if I can't find stock of 2-35112-2?
You can fill out our help required form which you can use to request a quote for 2-35112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.