Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
892
in stock
|
Buy Now | |
Powell Electronics
from US$3.00
|
1,020
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
892
in stock
|
Buy Now | |
element14
from US$2.95
|
892
in stock
|
Buy Now | |
Heilind Electronics
from US$3.65
|
532
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.65
|
124
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$2.92
|
-
|
Buy Now | |
Boersig
from US$3.12
|
-
|
Buy Now | |
TTI Europe
from US$2.28
|
-
|
Buy Now | |
TE Store
from US$3.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Black |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 9.972g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 56.4mm, 2.219in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 19.05mm, .75in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Box |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Stud Size | 3/4 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue 3/4In Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE 3/4IN CRIMP YELLOW | element14 |
TERMINAL,PIDG R 16-14HD 3/4 | Heilind Electronics |
PIDGÔ Series 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 56.36mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 16-14Hd 3/4 | TE Connectivity 322724 | RS Americas |
Special Order: TERMINAL,PIDG R 16-14HD 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 322724 | Internal Number: 322724 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M18 |
---|---|
Stud Size - Imperial | 3/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Black Yellow |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 322724?
Additional datasheets, footprints and schematics for 322724 are listed on our Part Details page. You can also find images and similar parts to 322724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322724 fall under?
The 322724 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322724 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322724 you can contact the distributor directly for product support, shipping queries etc.
Is the 322724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322724 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 322724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322724 often in real-time on the comparison pages.
What if I can't find stock of 322724?
You can fill out our help required form which you can use to request a quote for 322724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.