Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.36 |
5,436
|
Buy Now | |
Rapid Electronics | US$0.40 |
5,436
|
Buy Now | |
Chip One Stop | US$0.39 |
5,436
|
Buy Now | |
Farnell | US$0.53 |
4,915
|
Buy Now | |
Newark Electronics | US$0.29 |
4,915
|
Buy Now | |
element14 | US$0.49 |
4,915
|
Buy Now | |
RS Americas | US$0.33 |
500
|
Buy Now | |
Powell Electronics | US$1.06 |
12
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
Boersig | US$0.42 |
-
|
Buy Now | |
TE Store | US$0.59 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 1.017in, 25.83mm |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .042in, 1.07mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Shape Description | SPADE-024 |
Support Style | Non - Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL PIDG SPD FLG 12-10 8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPD FLG 12-10 8 | Distrelec |
CRIMP TERMINAL, M4, 12AWG TO 10AWG | Farnell |
Crimp Terminal, M4, 12Awg To 10Awg | Newark Electronics |
Terminal Spade Tongue, Flange Mount, 12-10AWG, Stud Size 8, Yellow, Amp Series | TE Connectivity 32510 | RS Americas |
PIDG Flanged Spade Tongue Terminal 10-12AWG 26.82mm 10.57mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG SPD FLG 12-10 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spade Flange Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 32510 | Internal Number: 32510 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
For Use With | Schneider Circuit Breakers |
---|---|
Accessory Type | Lug Kit |
RoHS Compliant | Yes |
Kit Contents | 32 Pieces of Torx, Hex, Triwing, Spanner Bits |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 32510?
Additional datasheets, footprints and schematics for 32510 are listed on our Part Details page. You can also find images and similar parts to 32510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32510 fall under?
The 32510 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32510 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32510 you can contact the distributor directly for product support, shipping queries etc.
Is the 32510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32510 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 32510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32510 often in real-time on the comparison pages.
What if I can't find stock of 32510?
You can fill out our help required form which you can use to request a quote for 32510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.