Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | F51639-001 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
15,676
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
25,980
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
18,163
in stock
|
Buy Now | |
Electro Enterprises
from US$0.26
|
11,415
in stock
|
Buy Now | |
element14
from US$0.30
|
11,023
in stock
|
Buy Now | |
Boersig
from US$0.35
|
9,490
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
6,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,028
in stock
|
Buy Now | |
Farnell
from US$0.30
|
4,995
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
4,330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
3,095
in stock
|
Buy Now | |
Powell Electronics
from US$0.32
|
2,875
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
239
in stock
|
Buy Now | |
Conrad
from US$0.58
|
51
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Sager
-
|
5,982
in stock
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.429g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 27.5mm, 1.083in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 8 | Heilind Electronics |
Terminal Ring Tongue RING-041 Copper 12-10 AWG 300 VAC 8 (M4) PIDG Tin | TE Connectivity 320568 | RS Americas |
Ring terminal,PIDG,yellow, AWG 12-10, M4 | RS |
CRIMP TERMINAL, RING, 4MM, YELLOW | element14 |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
TE 320568 PIDG Terminal Ring M4 Stud Tin 12-10AWG Yellow | Rapid Electronics |
RING TONGUE AWG12-10 M4 YELLOW | TTI Europe |
Tip: ring | Transfer Multisort Elektronik |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
This ring tongues offers reliable connections. | Conrad |
Terminals TRMNL,PIDG R 12-10 8 | Sager |
Terminal, Ring | Carlton-Bates |
TE Connectivity Ring Terminal, Partially Insulated, 3 ... 6mm², M4 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320568?
Additional datasheets, footprints and schematics for 320568 are listed on our Part Details page. You can also find images and similar parts to 320568 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320568 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320568 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320568 fall under?
The 320568 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320568 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320568 you can contact the distributor directly for product support, shipping queries etc.
Is the 320568 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320568 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, RS, Electro Enterprises and element14 have stock available or on a lead time for 320568.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320568 often in real-time on the comparison pages.
What if I can't find stock of 320568?
You can fill out our help required form which you can use to request a quote for 320568 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.