Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.55 |
4,035
|
Buy Now | |
Avnet America | US$0.41 |
48,000
|
Buy Now | |
TE Store | US$1.01 |
5,220
|
Buy Now | |
Newark Electronics | US$0.48 |
4,035
|
Buy Now | |
element14 | US$0.45 |
4,035
|
Buy Now | |
Powell Electronics | US$0.51 |
3,600
|
Buy Now | |
Heilind Electronics | US$0.51 |
3,000
|
Buy Now | |
Heilind Electronics Asia | US$0.51 |
700
|
Buy Now | |
RS Americas | US$0.57 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 7.651g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | .95in, 24.21mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2000 |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 10-12AWG 24.21mm 7.14mm Tin Tape Mounted | Avnet America |
TERMINAL,PG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-34852-1 | Internal Number: 2-34852-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #6, 10AWG | Farnell |
Terminal, Ring Tongue, #6, 10Awg | Newark Electronics |
TERMINAL,PG R 12-10 6 | Heilind Electronics |
Terminal, Pg R 12-10 6 | TE Connectivity 2-34852-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 2-34852-1?
Additional datasheets, footprints and schematics for 2-34852-1 are listed on our Part Details page. You can also find images and similar parts to 2-34852-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34852-1 fall under?
The 2-34852-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34852-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34852-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34852-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34852-1 have stock available?
Authorised distributors including Avnet America, TE Store, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2-34852-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34852-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34852-1?
You can fill out our help required form which you can use to request a quote for 2-34852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.