Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
6,050
in stock
|
Buy Now | |
TE Store
from US$0.84
|
8,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,680
in stock
|
Buy Now | |
element14
from US$0.50
|
1,680
in stock
|
Buy Now | |
Farnell
from US$0.63
|
1,680
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
622
in stock
|
Buy Now | |
Conrad
from US$24.66
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Carlton-Bates
from US$10.85
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Black |
Weight per Piece | 2.405g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | 1.22mm, .05in |
Stud Diameter | .265in, 6.73mm |
Overall Length | 1.19in, 30.18mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 16-14HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 35349 | Internal Number: 35349 | TE Connectivity | TE Store |
Ring Terminal 16-14AWG Plastigrip | RS |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | element14 |
Terminal Ring Tongue Copper 16 to 14AWG 1/4 In. Tin Vinyl Blk/Yellow | TE Connectivity 35349 | RS Americas |
Plasti-Grip Yellow Insulator 16-14 AWG M6 Stud Size Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,PG R 16-14HD 1/4 | Distrelec |
TERMINAL,PG R 16-14HD 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Black Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 35349?
Additional datasheets, footprints and schematics for 35349 are listed on our Part Details page. You can also find images and similar parts to 35349 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35349 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35349 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35349 fall under?
The 35349 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35349 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35349 you can contact the distributor directly for product support, shipping queries etc.
Is the 35349 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35349 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35349.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35349 often in real-time on the comparison pages.
What if I can't find stock of 35349?
You can fill out our help required form which you can use to request a quote for 35349 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.