Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .11in, 2.8mm |
Wire Size | 2050 – 5180CMA, 1.31 – 2.08mm², 16 – 14AWG |
Stud Diameter | .264in, 6.73mm |
Wire Insulation Diameter | 2.8mm, .11in |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.3in, 33mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Plating details are not clear in drawing |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Where can I find additional details, specifications and documents for a 171563-1?
Additional datasheets, footprints and schematics for 171563-1 are listed on our Part Details page. You can also find images and similar parts to 171563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171563-1 fall under?
The 171563-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171563-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171563-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 171563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171563-1 often in real-time on the comparison pages.
What if I can't find stock of 171563-1?
You can fill out our help required form which you can use to request a quote for 171563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.