Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
800
in stock
|
Buy Now | |
Powell Electronics
from US$0.64
|
22,836
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
4,932
in stock
|
Buy Now | |
element14
from US$0.69
|
4,932
in stock
|
Buy Now | |
Farnell
from US$0.87
|
4,932
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
2,720
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
130
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Electro Enterprises
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.251g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 12AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Overall Length | 1.148in, 29.16mm |
Wire Insulation Diameter | .095 – .2in, 2.413 – 5.08mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Restriction |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP YELLOW | element14 |
Terminals RING STUD 10 12AWG | Rapid Electronics |
Ring terminal, PIDG, yellow, AWG 12, M5 | RS |
PIDG Series 10 Stud Circular 12 AWG Crimp Ring Terminal Connector | Future Electronics |
Ring Tongue Terminal 12AWG 29.15mm 9.52mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 12 10 | TE Connectivity 2-36161-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-36161-3?
Additional datasheets, footprints and schematics for 2-36161-3 are listed on our Part Details page. You can also find images and similar parts to 2-36161-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36161-3 fall under?
The 2-36161-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36161-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36161-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36161-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36161-3 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-36161-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36161-3 often in real-time on the comparison pages.
What if I can't find stock of 2-36161-3?
You can fill out our help required form which you can use to request a quote for 2-36161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.