Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .399g |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 1.046in, 26.57mm |
Stud Diameter | .19in, 4.82mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14HD 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 321518 | Internal Number: 321518 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 14-16AWG 26.57mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14Hd 10 | TE Connectivity 321518 | RS Americas |
Where can I find additional details, specifications and documents for a 321518?
Additional datasheets, footprints and schematics for 321518 are listed on our Part Details page. You can also find images and similar parts to 321518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321518 fall under?
The 321518 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321518 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321518 you can contact the distributor directly for product support, shipping queries etc.
Is the 321518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321518 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 321518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321518 often in real-time on the comparison pages.
What if I can't find stock of 321518?
You can fill out our help required form which you can use to request a quote for 321518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.