Stripe Color | Yellow |
---|---|
Plating Material | Tin, Brass |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | .959in, 24.359mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Tongue Thickness | .042in, 1.07mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | #6, M3.5 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal, Spade/Fork, #6, Crimp, Yellow | Newark Electronics |
Terminal, Pg Spr Spd 12-10 6 | TE Connectivity 8-52961-2 | RS Americas |
Spring Spade Terminal 10-12AWG 24.36mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-52961-2?
Additional datasheets, footprints and schematics for 8-52961-2 are listed on our Part Details page. You can also find images and similar parts to 8-52961-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52961-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52961-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52961-2 fall under?
The 8-52961-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52961-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52961-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52961-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52961-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-52961-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52961-2 often in real-time on the comparison pages.
What if I can't find stock of 8-52961-2?
You can fill out our help required form which you can use to request a quote for 8-52961-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.