Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.697g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Rectangular Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Overall Length | 32.54mm, 1.281in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | RING-055 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Rect 12-10 8 Rohs Compliant: Yes |Amp Te Connectivity 327948 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 32.53mm 7.67mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 12-10 8 | TE Connectivity 327948 | RS Americas |
Where can I find additional details, specifications and documents for a 327948?
Additional datasheets, footprints and schematics for 327948 are listed on our Part Details page. You can also find images and similar parts to 327948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327948 fall under?
The 327948 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327948 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327948 you can contact the distributor directly for product support, shipping queries etc.
Is the 327948 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327948 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 327948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327948 often in real-time on the comparison pages.
What if I can't find stock of 327948?
You can fill out our help required form which you can use to request a quote for 327948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.