Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
4,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
11,250
in stock
|
Buy Now | |
TE Store
from US$0.50
|
9,014
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
4,350
in stock
|
Buy Now | |
element14
from US$0.27
|
4,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
2,625
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .039in, .99mm |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Overall Length | .957in, 24.31mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG SPR SPD 12-10 6 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 12-10 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52941-1 | Internal Number: 52941-1 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #6, Crimp, Yellow | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW | element14 |
Spring Spade Terminal 10-12AWG 24.35mm 6.35mm Tin T/R | Avnet America |
Terminal, Spade Tongue, Phosphor Bronze, 12 to 10 AWG, Stud Sz. 6, Tin, Yellow | TE Connectivity 52941-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Colour | Yellow |
Where can I find additional details, specifications and documents for a 52941-1?
Additional datasheets, footprints and schematics for 52941-1 are listed on our Part Details page. You can also find images and similar parts to 52941-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52941-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52941-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52941-1 fall under?
The 52941-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52941-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52941-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52941-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52941-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 52941-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52941-1 often in real-time on the comparison pages.
What if I can't find stock of 52941-1?
You can fill out our help required form which you can use to request a quote for 52941-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.