Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,950
in stock
|
Buy Now | |
element14
from US$0.40
|
2,950
in stock
|
Buy Now | |
TE Store
from US$0.94
|
2,828
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
2,630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .453g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | 5.08 – 7.62mm, .2 – .3in |
Wire Size | 3 – 5.2mm², 5180 – 13100CMA, 12 – 10AWG |
Overall Length | 1.102in, 28mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .3in, 7.62mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1500 |
Shape Description | RING-043 |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #10, Yel, 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, YEL, 10AWG | element14 |
TERMINAL,PG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 5.2 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 5.2 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1-330518-2 | Internal Number: 1-330518-2 | TE Connectivity | TE Store |
Terminal, Ring, Straight, Stud Size 10 | TE Connectivity 1-330518-2 | RS Americas |
TERMINAL,PG R 12-10 10 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 28mm 7.92mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-330518-2?
Additional datasheets, footprints and schematics for 1-330518-2 are listed on our Part Details page. You can also find images and similar parts to 1-330518-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-330518-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-330518-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-330518-2 fall under?
The 1-330518-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-330518-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-330518-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-330518-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-330518-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 1-330518-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-330518-2 often in real-time on the comparison pages.
What if I can't find stock of 1-330518-2?
You can fill out our help required form which you can use to request a quote for 1-330518-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.