Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin-Lead |
---|---|
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 27.5mm, 1.083in |
Stud Diameter | .171in, 4.34mm |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Where can I find additional details, specifications and documents for a 53424-2?
Additional datasheets, footprints and schematics for 53424-2 are listed on our Part Details page. You can also find images and similar parts to 53424-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53424-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53424-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53424-2 fall under?
The 53424-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53424-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53424-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53424-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53424-2 have stock available?
There is no stock from authorised distributors for 53424-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53424-2 often in real-time on the comparison pages.
What if I can't find stock of 53424-2?
You can fill out our help required form which you can use to request a quote for 53424-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.