No distributors results available
View Full Pricing & Stock ComparisonInspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | 1.083in, 27.51mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Where can I find additional details, specifications and documents for a 8-36161-0?
Additional datasheets, footprints and schematics for 8-36161-0 are listed on our Part Details page. You can also find images and similar parts to 8-36161-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-36161-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-36161-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-36161-0 fall under?
The 8-36161-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-36161-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-36161-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-36161-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-36161-0 have stock available?
There is no stock from authorised distributors for 8-36161-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-36161-0 often in real-time on the comparison pages.
What if I can't find stock of 8-36161-0?
You can fill out our help required form which you can use to request a quote for 8-36161-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.