Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
2,760
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
2,525
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
TE Store
from US$1.45
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 2.313g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5.25mm, .2047in |
Overall Length | 1.326in, 33.68mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Ring terminal, PIDG,yellow, AWG 12-10,M5 | RS |
Terminals RING 12-10AWG 5MM | Rapid Electronics |
TE Connectivity - AMP PIDG RING NYL | Distrelec |
Terminals Ring 12-10Awg 5Mm |Amp Te Connectivity 130679 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 40.5mm 13.5mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, yellow, AWG 12-10,M5 | TE Connectivity 130679 | RS Americas |
Special Order: PIDG RING NYL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130679 | Internal Number: 130679 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130679?
Additional datasheets, footprints and schematics for 130679 are listed on our Part Details page. You can also find images and similar parts to 130679 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130679 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130679 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130679 fall under?
The 130679 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130679 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130679 you can contact the distributor directly for product support, shipping queries etc.
Is the 130679 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130679 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 130679.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130679 often in real-time on the comparison pages.
What if I can't find stock of 130679?
You can fill out our help required form which you can use to request a quote for 130679 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.