Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1293791 |
Prices starting from US$0.72
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.04 |
2,500
|
Buy Now | |
Newark Electronics | US$0.78 |
2,500
|
Buy Now | |
element14 | US$1.00 |
2,500
|
Buy Now | |
TE Store | US$1.33 |
2,350
|
Buy Now | |
Heilind Electronics | US$0.87 |
1,875
|
Buy Now | |
Heilind Electronics Asia | US$1.10 |
575
|
Buy Now | |
Avnet America | US$0.86 |
-
|
Buy Now | |
RS Americas | US$0.86 |
-
|
Buy Now | |
TTI Europe | US$0.72 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.795g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Tongue Thickness | .031in, .79mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.26 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | 30.18mm, 1.188in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Shape Description | RING-041 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | Farnell |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
TERMINAL,PIDG R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.26 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 2.26 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 2-35273-2 | Internal Number: 2-35273-2 | Alias Number: 1293791 | TE Connectivity | TE Store |
TERMINAL,PIDG R 12-10 1/4 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 30.18mm 12.7mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, R 12-10 1/4 | TE Connectivity 2-35273-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-35273-2?
Additional datasheets, footprints and schematics for 2-35273-2 are listed on our Part Details page. You can also find images and similar parts to 2-35273-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35273-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35273-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35273-2 fall under?
The 2-35273-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35273-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35273-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35273-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35273-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Heilind Electronics have stock available or on a lead time for 2-35273-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35273-2 often in real-time on the comparison pages.
What if I can't find stock of 2-35273-2?
You can fill out our help required form which you can use to request a quote for 2-35273-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.