Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0131445-0,
881576-000 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
2,200
in stock
|
Buy Now | |
TE Store
from US$1.36
|
3,789
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
2,182
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Vinyl |
---|---|
Sleeve Material | PVC |
Insulation Material | PVC |
Plating Material | Tin |
Insulation Color | Yellow |
Double Wire | No |
Plating Thickness | 3.81µm, 150µin |
Terminal Orientation | Straight |
Tab Thickness | .04in, 1.02mm |
Terminal Type | Pin |
Terminal & Splice Type | Tab |
Terminal Length | .48732in, 12.4mm |
Wire Size | 12 – 10AWG, 2.62 – 6.63mm², 5180 – 13100CMA |
Barrel Inside Diameter | 6.4mm, .25152in |
Material Thickness | .03144in, .8mm |
Tab Width | .165in, 4.191mm |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Overall Length | 1.158in, 29.4mm |
Accepts Wire Insulation Diameter Range | 3.8 – 6.4mm, .14934 – .251in |
DIN Wire Size | 2.5 – 6mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Shape Description | WIRE PIN-002 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
PG, WIRE TAB, 12-10 Crimp Wire Terminal Type: Pin Mating Tab Width: .165 in Mating Tab Width: 4.19 mm Mating Tab Thickness: 1.02 mm Mating Tab Thickness: .04 in Pin .165" 4.19 mm 1.02 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 131445 | Internal Number: 131445 | Alias Number: 881576-000 | .165" | TE Connectivity | TE Store |
Blade terminal,PlastiGrip,yellow12-10AWG | RS |
Terminals PIN WIRE 12-10AWG | Rapid Electronics |
Terminal, Pin, 4.2Mm, Crimp, Yellow | Newark Electronics |
Wire Pin 10-12AWG M 29.4mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SERinsulated Crimp Blade Term 11.8mm Blade Length,12 to 10AWG, Yellow | TE Connectivity 131445 | RS Americas |
CLOSED BARREL SPLICE, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 131445?
Additional datasheets, footprints and schematics for 131445 are listed on our Part Details page. You can also find images and similar parts to 131445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131445 fall under?
The 131445 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 131445 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131445 you can contact the distributor directly for product support, shipping queries etc.
Is the 131445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131445 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 131445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131445 often in real-time on the comparison pages.
What if I can't find stock of 131445?
You can fill out our help required form which you can use to request a quote for 131445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.