Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.96
|
26
in stock
|
Buy Now | |
Powell Electronics
from US$0.77
|
1,230
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$34.63
|
26
in stock
|
Buy Now | |
element14
from US$36.99
|
26
in stock
|
Buy Now | |
TE Store
from US$1.02
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.535g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.62mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 1.1in, 27.813mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Shape Description | SPADE-020 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Connector SPADE 12-10 AWG #8 PIDG | TE Connectivity 8-35152-2 | RS Americas |
Terminal, Spade/Fork, #8, Crimp, Yellow | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW | element14 |
TERMINAL,PIDG SPD 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.62 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.62 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 8-35152-2 | Internal Number: 8-35152-2 | TE Connectivity | TE Store |
PIDG Flanged Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.62mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-35152-2?
Additional datasheets, footprints and schematics for 8-35152-2 are listed on our Part Details page. You can also find images and similar parts to 8-35152-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35152-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35152-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35152-2 fall under?
The 8-35152-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35152-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35152-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35152-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35152-2 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-35152-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35152-2 often in real-time on the comparison pages.
What if I can't find stock of 8-35152-2?
You can fill out our help required form which you can use to request a quote for 8-35152-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.