Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C91628-000,
1366550, AMPS-0-0160292-0 |
Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
7,000
|
Buy Now | |
Boersig | US$0.35 |
8,780
|
Buy Now | |
Rapid Electronics | US$0.46 |
6,452
|
Buy Now | |
Newark Electronics | US$0.42 |
5,527
|
Buy Now | |
Farnell | US$0.43 |
5,337
|
Buy Now | |
element14 | US$0.41 |
5,337
|
Buy Now | |
Heilind Electronics | US$0.42 |
3,576
|
Buy Now | |
Transfer Multisort Elektronik | US$0.43 |
1,610
|
Buy Now | |
Heilind Electronics Asia | US$0.42 |
834
|
Buy Now | |
Avnet America | US$0.37 |
638
|
Buy Now | |
TTI Europe | US$0.33 |
500
|
Buy Now | |
Distrelec | US$0.38 |
205
|
Buy Now | |
Avnet Abacus | - |
7,000
|
Buy Now | |
Future Electronics | US$0.34 |
-
|
Buy Now | |
RS Americas | US$0.54 |
-
|
Buy Now | |
TE Store | US$0.57 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | .395g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 27.9mm, 1.0984in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | RING-043 |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
Ring terminal, PLASTI-GRIP, yellow, M5 | RS |
PLASTI-GRIP RING 12-10 M5 | Rapid Electronics |
Terminal, Ring Tongue, #10, 10Awg | Newark Electronics |
CRIMP TERMINAL, RING, PLASTI-GRIP | Farnell |
PLASTI-GRIP. RING. 12-10 M5 | Heilind Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 10-12AWG 27.9mm 9.5mm Tin Loose Piece | Avnet America |
TE Connectivity Ring Terminal, Yellow, 2.62 ... 6.64mm² | Distrelec |
Ring terminal, PLASTI-GRIP, yellow, M5 | TE Connectivity 160292 | RS Americas |
Special Order: PLASTI-GRIP, RING, 12-10 M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 160292 | Internal Number: 160292 | Alias Number: 1366550 | TE Connectivity | TE Store |
PLASTI-GRIP RING 12-10 M5 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160292?
Additional datasheets, footprints and schematics for 160292 are listed on our Part Details page. You can also find images and similar parts to 160292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160292 fall under?
The 160292 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160292 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160292 you can contact the distributor directly for product support, shipping queries etc.
Is the 160292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160292 have stock available?
Authorised distributors including Boersig, RS, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for 160292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160292 often in real-time on the comparison pages.
What if I can't find stock of 160292?
You can fill out our help required form which you can use to request a quote for 160292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.