Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
480
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
77,500
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
480
in stock
|
Buy Now | |
element14
from US$0.37
|
480
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 10g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 26.568mm, 1.046in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.31 – 2.08mm² |
Stud Diameter | 5.26mm, .207in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Terminal Features | Sheared |
Sealable | No |
Stud Size | M5 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
RING TONGUE M5 STRAIGHT BLACK | TTI Europe |
TE Connectivity 16-14 H.D.R/T 5MM STUD BLACK | Distrelec |
Ring Tongue Terminal, Pidg Series, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Te Connectivity 342062 | Newark Electronics |
TERMINAL, RING TONGUE, 14AWG | element14 |
PIDG Ring Tongue Terminal 14-16AWG 27mm 8.7mm Tin Loose Piece | Avnet America |
16-14 H.D.R/T 5Mm Stud Black | TE Connectivity 342062 | RS Americas |
Special Order: 16-14 H.D.R/T 5MM STUD BLACK Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2.08 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 342062 | Internal Number: 342062 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 342062?
Additional datasheets, footprints and schematics for 342062 are listed on our Part Details page. You can also find images and similar parts to 342062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342062 fall under?
The 342062 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342062 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342062 you can contact the distributor directly for product support, shipping queries etc.
Is the 342062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342062 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 342062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342062 often in real-time on the comparison pages.
What if I can't find stock of 342062?
You can fill out our help required form which you can use to request a quote for 342062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.