Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
13,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
14,926
in stock
|
Buy Now | |
element14
from US$0.45
|
13,372
in stock
|
Buy Now | |
Farnell
from US$0.42
|
13,372
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
12,637
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
8,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
6,726
in stock
|
Buy Now | |
Electro Enterprises
from US$0.37
|
4,610
in stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
2,606
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
2,587
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
2,527
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
2,100
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
1,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,108
in stock
|
Buy Now | |
Conrad
from US$0.52
|
909
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
232
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.166g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.322in, 33.6mm |
Stud Diameter | 7.92mm, .312in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERMINAL PIDG R 12-10 5/16 | Rapid Electronics |
CRIMP TERMINAL, RING, 8MM, YELLOW | element14 |
Ring terminal,PIDG,yellow, AWG 12-10, M8 | RS |
TERMINAL,PIDG R 12-10 5/16 | Heilind Electronics |
TE Connectivity TERMINAL PIDG R 12-10 5/16 Terminals PID | Distrelec |
Ring Tongue Terminal 10-12AWG 33.58mm 13.49mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, 12-10AWG, Straight Closed Barrel, Size 5/16, PIDG Series | TE Connectivity 320576 | RS Americas |
Terminal, Ring, M8 Stud, Crimp, Yellow, 12-10Awg | Newark Electronics |
2.602 - 6.604 mm² | Conrad |
Tip: ring | Transfer Multisort Elektronik |
PIDGÔ Series Straight 16-14 AWG Closed Barrel Circular Ring Terminal | Future Electronics |
TERMINAL,PIDG R 12-10 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320576?
Additional datasheets, footprints and schematics for 320576 are listed on our Part Details page. You can also find images and similar parts to 320576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320576 fall under?
The 320576 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320576 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320576 you can contact the distributor directly for product support, shipping queries etc.
Is the 320576 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320576 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for 320576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320576 often in real-time on the comparison pages.
What if I can't find stock of 320576?
You can fill out our help required form which you can use to request a quote for 320576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.