Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.69
|
30,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
13,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
3,937
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Stripe Color | Yellow |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.1in, 27.94mm |
Stud Diameter | 4.82mm, .19in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 12-10 10 | Heilind Electronics |
Terminal,pg Spr Spd 12-10 10 |Amp Te Connectivity 53248-2 | Newark Electronics |
10 Stud Crimp 10-12 AWG Yellow Spade Terminal Connector | Future Electronics |
Spade Tongue Terminal 10-12AWG Tin Tape | Avnet America |
Terminal, Pg Spr Spd 12-10 10 | TE Connectivity 53248-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53248-2?
Additional datasheets, footprints and schematics for 53248-2 are listed on our Part Details page. You can also find images and similar parts to 53248-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53248-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53248-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53248-2 fall under?
The 53248-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53248-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53248-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53248-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53248-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 53248-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53248-2 often in real-time on the comparison pages.
What if I can't find stock of 53248-2?
You can fill out our help required form which you can use to request a quote for 53248-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.