Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.04g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Overall Length | 1.056in, 26.82mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape & Reel |
Sealable | No |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-024 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 12-10 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 1-325150-0 | Internal Number: 1-325150-0 | TE Connectivity | TE Store |
Terminal,pidg Spd Flg 12-10 6 |Amp Te Connectivity 1-325150-0 | Newark Electronics |
Terminal, PIDG, Spd Flg 12-10 6 | TE Connectivity 1-325150-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-325150-0?
Additional datasheets, footprints and schematics for 1-325150-0 are listed on our Part Details page. You can also find images and similar parts to 1-325150-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-325150-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-325150-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-325150-0 fall under?
The 1-325150-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-325150-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-325150-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-325150-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-325150-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-325150-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-325150-0 often in real-time on the comparison pages.
What if I can't find stock of 1-325150-0?
You can fill out our help required form which you can use to request a quote for 1-325150-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.