Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.36g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 5.2mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 27.56mm, 1.085in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Terminal Features | Sheared |
Insulated | Yes |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | RING-055 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG RECT 12-10 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 5.2 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Rectangular Tongue Terminal 12 – 10 AWG 3 – 5.2 mm² 5180 – 13100 CMA | Pidg Rectangular Tongue Terminal | Part Number: 329697 | Internal Number: 329697 | TE Connectivity | TE Store |
Terminal,pidg Rect 12-10 6 Rohs Compliant: Yes |Amp Te Connectivity 329697 | Newark Electronics |
Rectangular Tongue Terminal 10-12AWG 27.56mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 12-10 6 | TE Connectivity 329697 | RS Americas |
Where can I find additional details, specifications and documents for a 329697?
Additional datasheets, footprints and schematics for 329697 are listed on our Part Details page. You can also find images and similar parts to 329697 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329697 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329697 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329697 fall under?
The 329697 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329697 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329697 you can contact the distributor directly for product support, shipping queries etc.
Is the 329697 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329697 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 329697.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329697 often in real-time on the comparison pages.
What if I can't find stock of 329697?
You can fill out our help required form which you can use to request a quote for 329697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.