Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
43,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
10,150
in stock
|
Buy Now | |
TE Store
from US$0.45
|
7,428
in stock
|
Buy Now | |
Powell Electronics
from US$0.29
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.151g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | .953in, 24.21mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 6 | Heilind Electronics |
TERMINAL,PIDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 2-320634-1 | Internal Number: 2-320634-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, 10Awg | Newark Electronics |
PIDG Series R12 6 Crimp Terminal | Future Electronics |
PIDG Ring Tongue Terminal 10-12AWG 24.2mm 7.13mm Tin Tape | Avnet America |
Terminal, PIDG, R 12-10 6 | TE Connectivity 2-320634-1 | RS Americas |
TERMINAL, RING TONGUE, #6, 10AWG | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320634-1?
Additional datasheets, footprints and schematics for 2-320634-1 are listed on our Part Details page. You can also find images and similar parts to 2-320634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320634-1 fall under?
The 2-320634-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320634-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320634-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Powell Electronics and Newark Electronics have stock available or on a lead time for 2-320634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320634-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320634-1?
You can fill out our help required form which you can use to request a quote for 2-320634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.