Insulation Material | Nylon |
---|---|
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Sleeve Plating Material | Tin |
Sleeve Material | Copper |
Insulation Color | Black |
Double Wire | No |
Terminal Length | 16.7mm, .65631in |
Tab Thickness | .04in, 1.02mm |
Terminal & Splice Type | Tab |
Terminal Type | Blade |
Terminal Orientation | Straight |
Material Thickness | 1mm, .0393in |
Barrel Inside Diameter | 6.426mm, .2525in |
Overall Length | 32mm, 1.26in |
Tab Width | .181in, 4.592mm |
DIN Wire Size | 2.5 – 6mm² |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.8 – 6.4mm, .149 – .252in |
Wire Insulation Diameter (Max) | 6.4mm, .251in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Black |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | WIRE PIN-005 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
12-10 Pidg Lip`d Blade 6.45- Rohs Compliant: Yes |Amp Te Connectivity 151471 | Newark Electronics |
PIDG Wire Pin 10-12AWG M 32mm Tin Loose Piece | Avnet America |
12-10 PIDG, Lip`D Blade 6.45- | TE Connectivity 151471 | RS Americas |
Special Order: 12-10 PIDG LIP`D BLADE 6.45- Crimp Wire Terminal Type: Blade Mating Tab Width: .181 in Mating Tab Width: 4.59 mm Mating Tab Thickness: 1.02 mm Mating Tab Thickness: .04 in Blade .181" 4.59 mm 1.02 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 151471 | Internal Number: 151471 | .181" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 151471?
Additional datasheets, footprints and schematics for 151471 are listed on our Part Details page. You can also find images and similar parts to 151471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151471 fall under?
The 151471 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 151471 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151471 you can contact the distributor directly for product support, shipping queries etc.
Is the 151471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151471 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 151471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151471 often in real-time on the comparison pages.
What if I can't find stock of 151471?
You can fill out our help required form which you can use to request a quote for 151471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.