Prices starting from US$1.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.68 |
2,117
|
Buy Now | |
Heilind Electronics | US$1.87 |
13,800
|
Buy Now | |
TE Store | US$1.92 |
4,877
|
Buy Now | |
Heilind Electronics Asia | US$1.87 |
2,300
|
Buy Now | |
RS Americas | US$1.22 |
2,123
|
Buy Now | |
Newark Electronics | US$1.45 |
2,117
|
Buy Now | |
element14 | US$1.36 |
2,117
|
Buy Now | |
Avnet America | US$1.18 |
2,000
|
Buy Now | |
Electro Enterprises | US$1.90 |
184
|
Buy Now | |
Future Electronics | US$1.22 |
-
|
Buy Now | |
Boersig | US$1.43 |
-
|
Buy Now | |
Distrelec | US$1.54 |
-
|
Buy Now | |
TTI Europe | US$1.23 |
-
|
Buy Now | |
Sager | US$1.25 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Color | Yellow - Translucent |
---|---|
Insulation Material | Nylon |
Insulation Type | Pre-Insulated |
Splice Features | Step Down |
Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Splice Material | Copper |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Outside Diameter | 5.639mm, .222in |
Overall Length | 1.656in, 42.062mm |
Inside Diameter (Recovered) | 2.159mm, .085in |
Wire Size | 12 – 10AWG, 1.04 – 2.62mm², 5180 – 13100CMA, 2.62 – 6.64mm², 16 – 14AWG |
Barrel Inside Diameter | 4.343mm, .171in |
Operating Voltage | 300 V |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Serrated | Yes |
Product Type | Splice |
Splice Type | Butt Splice |
Sealable | No |
Support Style | Insulation Support |
Discrete Wire Type | Stranded |
Operating Temperature Range | 221°F, 105°C |
SPLICE BUTT PIDG 12-10/16-14 | Heilind Electronics |
SPLICE BUTT PIDG 12-10/16-14 Splice Type: Butt Splice Wire Size: 12 – 10 AWG 16 – 14 AWG Wire Size: 2.62 – 6.64 mm² 1.04 – 2.62 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 2.62 – 6.64 mm² | Pidg Stepdown Butt Splice | Part Number: 327638 | Internal Number: 327638 | TE Connectivity | TE Store |
PIDG Step Down Butt Wire Splice Connector Yellow Insulated Tin Plated | TE Connectivity 327638 | RS Americas |
TERMINAL, BUTT SPLICE, 16-10AWG, YELLOW | Farnell |
Terminal, Butt Splice, 16-10Awg, Yellow | Newark Electronics |
Splice Terminal 10-16AWG 42.06mm Tin Loose Piece | Avnet America |
PIDG 12-10 to 16-14 AWG Yellow Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
TE Connectivity - AMP SplicesSPLICE BUTT PIDG 12-10/16-14 | Distrelec |
Terminals PIDG 12-10 | Sager |
SPLICE BUTT PIDG 12-10-16-14 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 327638?
Additional datasheets, footprints and schematics for 327638 are listed on our Part Details page. You can also find images and similar parts to 327638 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327638 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327638 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327638 fall under?
The 327638 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 327638 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327638 you can contact the distributor directly for product support, shipping queries etc.
Is the 327638 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327638 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Farnell have stock available or on a lead time for 327638.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327638 often in real-time on the comparison pages.
What if I can't find stock of 327638?
You can fill out our help required form which you can use to request a quote for 327638 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.