Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .039in |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 36.04mm, 1.419in |
Wire Size | 2.62 – 6.64mm², 12 – 10AWG, 6654 – 12066CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-042 |
Terminal Features | Sheared |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminals Terminal Pidg Pvf2 R12-10 3/8 Rohs Compliant: Yes |Amp Te Connectivity 696424-9 | Newark Electronics |
Terminals TERMINAL PIDG PVF2 R12-10 3/8 | Rapid Electronics |
TE Connectivity TERMINAL PIDG PVF2 R 12-10 3/8 Terminals | Distrelec |
Terminal, PIDG, Pvf2 R 12-10 3/8 | TE Connectivity 696424-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 696424-9?
Additional datasheets, footprints and schematics for 696424-9 are listed on our Part Details page. You can also find images and similar parts to 696424-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696424-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696424-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696424-9 fall under?
The 696424-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696424-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696424-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 696424-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696424-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 696424-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696424-9 often in real-time on the comparison pages.
What if I can't find stock of 696424-9?
You can fill out our help required form which you can use to request a quote for 696424-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.