Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-14492-8100,
500-060-1422, AMPS-0-0035108-0, C57639-000 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
500
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
29,011
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
23,800
in stock
|
Buy Now | |
Electro Enterprises
from US$0.25
|
20,730
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
20,538
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
18,528
in stock
|
Buy Now | |
Boersig
from US$0.36
|
7,836
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
6,638
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
5,770
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
element14
from US$0.32
|
4,605
in stock
|
Buy Now | |
Farnell
from US$0.28
|
4,605
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
3,423
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
745
in stock
|
Buy Now | |
Conrad
from US$0.52
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
21
in stock
|
Buy Now | |
CoreStaff
from US$0.96
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 2.27g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Overall Length | 27.51mm, 1.08in |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 8 MS25036-156, CLASS 1 | Heilind Electronics |
Terminal Spade Tongue, 12-10AWG, Yellow, Stud Size 8, Amp Series | TE Connectivity 35108 | RS Americas |
TE 35108 PIDG Terminal Ring M4 Stud Tin 12-10AWG Yellow | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 27.51mm 9.53mm Tin Loose Piece | Avnet America |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, #8, 10AWG, YEL | element14 |
TE Connectivity - AMP Ring Terminal, Yellow, 2.62 ... 6.64mm² | Distrelec |
CRIMP RING TERMINAL 4MM | RS |
This ring tongues offers reliable connections. | Conrad |
Terminal, Ring Tongue, #8, 12-10Awg, Yel | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35108?
Additional datasheets, footprints and schematics for 35108 are listed on our Part Details page. You can also find images and similar parts to 35108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35108 fall under?
The 35108 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35108 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35108 you can contact the distributor directly for product support, shipping queries etc.
Is the 35108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35108 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Electro Enterprises, Heilind Electronics and RS Americas have stock available or on a lead time for 35108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35108 often in real-time on the comparison pages.
What if I can't find stock of 35108?
You can fill out our help required form which you can use to request a quote for 35108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.