Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1,583
in stock
|
Buy Now | |
element14
from US$0.82
|
1,583
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,583
in stock
|
Buy Now | |
TE Store
from US$0.99
|
1,149
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
188
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
173
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 2.321g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Overall Length | 1.052in, 26.72mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring, #6 Stud, Crimp, Yellow, 12-10Awg | Newark Electronics |
TERMINAL, RING, #6 STUD, CRIMP, YELLOW, 12-10AWG | element14 |
TERMINAL,PIDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 326886 | Internal Number: 326886 | TE Connectivity | TE Store |
Ring terminal,12-10AWG,PIDG,6 | RS |
Ring Tongue Terminal, Size 6/M3.5, 10-12 AWG, PIDG R 12-10 6, 5180-13100 CMA | TE Connectivity 326886 | RS Americas |
TERMINAL,PIDG R 12-10 6 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 26.72mm 7.92mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 326886?
Additional datasheets, footprints and schematics for 326886 are listed on our Part Details page. You can also find images and similar parts to 326886 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326886 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326886 fall under?
The 326886 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326886 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326886 you can contact the distributor directly for product support, shipping queries etc.
Is the 326886 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326886 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 326886.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326886 often in real-time on the comparison pages.
What if I can't find stock of 326886?
You can fill out our help required form which you can use to request a quote for 326886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.