Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
750
|
Buy Now | |
Heilind Electronics | US$0.37 |
9,189
|
Buy Now | |
Farnell | US$0.26 |
8,580
|
Buy Now | |
element14 | US$0.37 |
8,580
|
Buy Now | |
Newark Electronics | US$0.44 |
7,580
|
Buy Now | |
Avnet America | US$0.25 |
2,739
|
Buy Now | |
Heilind Electronics Asia | US$0.37 |
2,144
|
Buy Now | |
Rapid Electronics | US$0.62 |
491
|
Buy Now | |
Chip One Stop | US$0.51 |
491
|
Buy Now | |
Distrelec | US$0.51 |
491
|
Buy Now | |
TE Store | US$0.49 |
465
|
Buy Now | |
RS Americas | US$2.32 |
-
|
Buy Now | |
Boersig | US$0.43 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 2.314g |
Plating Material | Copper, Tin |
Stripe Color | Black |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.05in, 26.57mm |
Tongue Thickness | 1.27mm, .05in |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14HD 8 | Heilind Electronics |
TERMINAL, RING TONGUE, #8, BLK/YLW/14AWG | Farnell |
Terminal, Ring Tongue, #8, Blk/Ylw/14Awg Rohs Compliant: Yes |Amp Te Connectivity 35106 | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 26.57mm 8.71mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, yellow/black, M4 | RS |
Terminals TERMINAL PIDG R 16-1 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14HD 8 | Distrelec |
TERMINAL,PIDG R 16-14HD 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 35106 | Internal Number: 35106 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Black Yellow |
Connector Type | Ring Tongue |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 35106?
Additional datasheets, footprints and schematics for 35106 are listed on our Part Details page. You can also find images and similar parts to 35106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35106 fall under?
The 35106 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35106 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35106 you can contact the distributor directly for product support, shipping queries etc.
Is the 35106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35106 have stock available?
Authorised distributors including Heilind Electronics, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 35106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35106 often in real-time on the comparison pages.
What if I can't find stock of 35106?
You can fill out our help required form which you can use to request a quote for 35106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.