Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E87226-000,
AMP-0-0036161-0 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
123,982
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
34,884
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
34,789
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
34,789
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
20,664
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
20,500
in stock
|
Buy Now | |
Sager
from US$0.17
|
20,105
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
15,281
in stock
|
Buy Now | |
element14
from US$0.26
|
6,711
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,077
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
1,858
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
1,718
in stock
|
Buy Now | |
Conrad
from US$0.46
|
206
in stock
|
Buy Now | |
Boersig
from US$0.30
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,474
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 2.338g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Copper (Cu) |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .99mm, .039in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Overall Length | 27.51mm, 1.083in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
Terminals #10 12-10 RING TERM | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 10 | Distrelec |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG SERinsulated Tin Plated Crimp Ring Terminal M5 Stud Size 12 to 10AWG Yellow | TE Connectivity 36161 | RS Americas |
CRIMP TERMINAL, RING, 4.5MM, YELLOW | element14 |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
2.602 - 6.604 mm² | Conrad |
Ring terminal,PIDG,yellow,AWG 12-10,M4.5 | RS |
Ring Tongue Terminal 10-12AWG 27.5mm 9.52mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 36161?
Additional datasheets, footprints and schematics for 36161 are listed on our Part Details page. You can also find images and similar parts to 36161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36161 fall under?
The 36161 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36161 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36161 you can contact the distributor directly for product support, shipping queries etc.
Is the 36161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36161 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 36161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36161 often in real-time on the comparison pages.
What if I can't find stock of 36161?
You can fill out our help required form which you can use to request a quote for 36161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.