Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
850
in stock
|
Buy Now | |
TE Store
from US$0.56
|
837
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
714
in stock
|
Buy Now | |
element14
from US$0.34
|
714
in stock
|
Buy Now | |
Farnell
from US$0.28
|
714
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
397
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
397
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Yellow |
---|---|
Plating Material | Tin |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Stud Diameter | .406in, 10.3mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 34.1mm, 1.343in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Ring Terminal Plasti-Grip Yellow M10 | RS |
PG 12-10 RING M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130677 | Internal Number: 130677 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 10Awg Rohs Compliant: Yes |Amp Te Connectivity 130677 | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 10AWG | element14 |
Terminals PG 12-10 RING M10 | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 33.5mm 13.5mm Tin Loose Piece | Avnet America |
PLASTI-GRIP SER Tin Plated Crimp Ring Term,4.82mm Stud Size,12 to 10AWG, Yellow | TE Connectivity 130677 | RS Americas |
TE Connectivity - AMP PG 12-10 RING M10 | Distrelec |
Where can I find additional details, specifications and documents for a 130677?
Additional datasheets, footprints and schematics for 130677 are listed on our Part Details page. You can also find images and similar parts to 130677 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130677 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130677 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130677 fall under?
The 130677 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130677 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130677 you can contact the distributor directly for product support, shipping queries etc.
Is the 130677 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130677 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 130677.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130677 often in real-time on the comparison pages.
What if I can't find stock of 130677?
You can fill out our help required form which you can use to request a quote for 130677 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.