Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
3,400
in stock
|
Buy Now | |
TE Store
from US$2.01
|
12,055
in stock
|
Buy Now | |
Heilind Electronics
from US$1.30
|
3,378
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
1,925
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,925
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
636
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
70
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.30
|
63
in stock
|
Buy Now | |
element14
from US$1.20
|
39
in stock
|
Buy Now | |
Farnell
from US$1.24
|
39
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | Yes |
Weight per Piece | 4.13g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 10.3mm, 10.31mm, .406in |
Overall Length | 40.41mm, 1.5909in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 160138 | Internal Number: 160138 | TE Connectivity | TE Store |
Ring terminal,PIDG,yellow,AWG 12-10, M10 | RS |
PIDG RING TONGUE | Heilind Electronics |
Terminals RING 12-10AWG | Rapid Electronics |
TE Connectivity PIDG RING TONGUE Terminals RING 12-10AWG | Distrelec |
Terminal, Ring Tongue, 3/8", 10Awg, Yel | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
CRIMP TERMINAL, RING, 10MM, YELLOW | element14 |
Ring Tongue Terminal 10-12AWG 40.41mm 19.05mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160138?
Additional datasheets, footprints and schematics for 160138 are listed on our Part Details page. You can also find images and similar parts to 160138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160138 fall under?
The 160138 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160138 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160138 you can contact the distributor directly for product support, shipping queries etc.
Is the 160138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160138 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 160138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160138 often in real-time on the comparison pages.
What if I can't find stock of 160138?
You can fill out our help required form which you can use to request a quote for 160138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.