Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.62 |
No stock
|
Buy Now | |
TE Store | US$0.93 |
12,285
|
Buy Now | |
Heilind Electronics | US$0.71 |
498
|
Buy Now | |
Rapid Electronics | US$7.61 |
210
|
Buy Now | |
Heilind Electronics Asia | US$0.71 |
116
|
Buy Now | |
Newark Electronics | US$0.49 |
-
|
Buy Now | |
Avnet America | US$0.45 |
-
|
Buy Now | |
RS Americas | US$0.51 |
-
|
Buy Now | |
element14 | US$0.53 |
-
|
Buy Now | |
Boersig | US$0.49 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Black |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Weight per Piece | 4.947g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.12in, 28.39mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | 1.27mm, .05in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 34974 | Internal Number: 34974 | TE Connectivity | TE Store |
TERMINAL,PIDG R 16-14HD 1/4 | Heilind Electronics |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | Farnell |
Terminal,pidg R 16-14Hd 1/4 |Amp Te Connectivity 34974 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 30.18mm 12.7mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue Copper 16 to 14AWG 1/4 In. Tin Nylon Blk/Yellow | TE Connectivity 34974 | RS Americas |
TERMINAL,PIDG R 16-14HD 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Black Yellow |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 34974?
Additional datasheets, footprints and schematics for 34974 are listed on our Part Details page. You can also find images and similar parts to 34974 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34974 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34974 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34974 fall under?
The 34974 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34974 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34974 you can contact the distributor directly for product support, shipping queries etc.
Is the 34974 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34974 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for 34974.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34974 often in real-time on the comparison pages.
What if I can't find stock of 34974?
You can fill out our help required form which you can use to request a quote for 34974 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.