Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F98406-000,
AMPS-8-0035110-1 |
Prices starting from US$0.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$75.04 |
2
|
Buy Now | |
TE Store | US$1.07 |
1,890
|
Buy Now | |
Chip One Stop | US$0.92 |
300
|
Buy Now | |
Heilind Electronics | US$1.00 |
268
|
Buy Now | |
Heilind Electronics Asia | US$1.00 |
63
|
Buy Now | |
Newark Electronics | US$72.07 |
2
|
Buy Now | |
element14 | US$72.28 |
2
|
Buy Now | |
Future Electronics | US$0.72 |
-
|
Buy Now | |
Avnet America | US$0.61 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Weight per Piece | 2.795g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Overall Length | 33.58mm, 1.32in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Tongue Thickness | .04in, 1.02mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | 1/4, M6 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 8-35110-1 | Internal Number: 8-35110-1 | Alias Number: AMPS-8-0035110-1 | TE Connectivity | TE Store |
TERMINAL,PIDG R 12-10 1/4 | Heilind Electronics |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | Farnell |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Ring Tongue Series 12-10 AWG PIDG Stud Size M6 Straight Closed Barrel Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 33.58mm 13.49mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-35110-1?
Additional datasheets, footprints and schematics for 8-35110-1 are listed on our Part Details page. You can also find images and similar parts to 8-35110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35110-1 fall under?
The 8-35110-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35110-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35110-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for 8-35110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35110-1 often in real-time on the comparison pages.
What if I can't find stock of 8-35110-1?
You can fill out our help required form which you can use to request a quote for 8-35110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.