Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
No stock
|
Buy Now | |
TTI Europe
from US$1.11
|
2,000
in stock
|
Buy Now | |
TE Store
from US$1.96
|
1,543
in stock
|
Buy Now | |
Rapid Electronics
from US$7.97
|
103
in stock
|
Buy Now | |
element14
from US$2.68
|
25
in stock
|
Buy Now | |
Farnell
from US$2.45
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$6.38
|
-
|
Buy Now | |
Jameco Electronics
from US$7.49
|
-
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 3.95g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | 1.07mm, .042in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.59in, 40.48mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35150 | Internal Number: 35150 | TE Connectivity | TE Store |
Ring Terminal 12-10AWG PIDG | RS |
CONN RING CIRC 10-12AWG #3/8 | Future Electronics |
Ring Tongue Terminal 10-12AWG 40.49mm 19.05mm Tin Loose Piece | Avnet America |
PIDG Terminal, Ring Tongue 12-10 AWG, 3/8 Stud Size | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dpdt (On Off (On) Bat Handl | GC Electronics 35-150 | RS Americas |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35150?
Additional datasheets, footprints and schematics for 35150 are listed on our Part Details page. You can also find images and similar parts to 35150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35150 fall under?
The 35150 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35150 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35150 you can contact the distributor directly for product support, shipping queries etc.
Is the 35150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35150 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 35150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35150 often in real-time on the comparison pages.
What if I can't find stock of 35150?
You can fill out our help required form which you can use to request a quote for 35150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.