Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E36230-000,
2-14492-3100, AMPS-0-0035110-0 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
15,501
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
49,646
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
20,686
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
18,551
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
15,621
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
15,501
in stock
|
Buy Now | |
element14
from US$0.36
|
15,501
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
8,220
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
4,374
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
3,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
3,083
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
550
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Carlton-Bates
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 3.018g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 6.73mm, .265in |
Overall Length | 33.58mm, 1.32in |
Tongue Thickness | 1.02mm, .04in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Stud Size | M6 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 10-12AWG 33.58mm 13.49mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 12-10 1/4 | Heilind Electronics |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 1/4, Amp Series | TE Connectivity 35110 | RS Americas |
Terminal, Ring Tongue, 1/4", 10Awg, Yel | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL | element14 |
TERMINAL PIDG R 12-10 1/4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 1/4 | Distrelec |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
TERMINAL,PIDG R 12-10 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35110?
Additional datasheets, footprints and schematics for 35110 are listed on our Part Details page. You can also find images and similar parts to 35110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35110 fall under?
The 35110 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35110 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35110 you can contact the distributor directly for product support, shipping queries etc.
Is the 35110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35110 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 35110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35110 often in real-time on the comparison pages.
What if I can't find stock of 35110?
You can fill out our help required form which you can use to request a quote for 35110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.